Vishay Intertechnology, Inc. RES 221 OHM 0.05% 0603 SMD TNPU0603221RAZEN00

Description
RES 221ohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 221ohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 221 OHM 0.05% 0603 SMD - TNPU0603221RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 221 OHM 0.05% 0603 SMD
TNPU0603221RAZEN00
RES 221 OHM 0.05% 0603 SMD TNPU0603221RAZEN00
RES 221ohm 0.05% 0603 SMD

RES 221ohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603221RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603221RAZEN00-ND
Chip Resistor - Surface Mount TNPU0603221RAZEN00-ND
221 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

221 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603221RAZEN00 TNPU0603221RAZEN00-ND
Product Name RES 221 OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 221 ohms 221 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 576 ohms
View Details
5 suppliers