Vishay Intertechnology, Inc. RES 21.0K OHM 1/10W 0.1% 0603 TNPU060321K0BZEN00

Description
RES 21.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 21.0Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM 1/10W 0.1% 0603 - TNPU060321K0BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1/10W 0.1% 0603
TNPU060321K0BZEN00
RES 21.0K OHM 1/10W 0.1% 0603 TNPU060321K0BZEN00
RES 21.0Kohm 1/10W 0.1% 0603

RES 21.0Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU060321K0BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060321K0BZEN00-ND
Chip Resistor - Surface Mount TNPU060321K0BZEN00-ND
21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060321K0BZEN00 TNPU060321K0BZEN00-ND
Product Name RES 21.0K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 21000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details