21 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 21Kohm 0.05% 0603 SMD
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | TNPU060321K0AZEN00-ND | TNPU060321K0AZEN00 |
| Product Name | Chip Resistor - Surface Mount | RES 21K OHM 0.05% 0603 SMD |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thin Film (Chip) | |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603 |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % |