TNPU0603 20K 0.05% T-13 E52 E3
TNPU0603 20K 0.05% T-13 E52 E3
TNPU0603 20K 0.05% T-13 E52 E3
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 541-TNPU060320K0AYEN00TR-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Automotive; General Use |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 0.0500 +/- % |