Vishay Intertechnology, Inc. RES 200 OHM 1/10W 0.1% 0603 TNPU0603200RBZEN00

Description
RES 200ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 200ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/10W 0.1% 0603 - TNPU0603200RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/10W 0.1% 0603
TNPU0603200RBZEN00
RES 200 OHM 1/10W 0.1% 0603 TNPU0603200RBZEN00
RES 200ohm 1/10W 0.1% 0603

RES 200ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - 541-4441-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4441-1-ND
Chip Resistor - Surface Mount 541-4441-1-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4441-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4441-2-ND
Chip Resistor - Surface Mount 541-4441-2-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4441-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4441-6-ND
Chip Resistor - Surface Mount 541-4441-6-ND
200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

200 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603200RBZEN00 541-4441-1-ND
Product Name RES 200 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details