Vishay TNPU06031K50BZEN00
RES 1.50Kohm 1/10W 0.1% 0603
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
1.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 6845705 | 6845705P | TNPU06031K50BZEN00 | 541-TNPU06031K50BZEN00DKR-ND |
| Product Name | Surface Mount Resistors | Surface Mount Resistors | RES 1.50K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount |
| Technology / Construction | Thin film | Thin Film (Chip); Thin Film | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603; 0603 | 0603 | 0603; 0603 |
| Standards and Certifications | RoHS | RoHS | ||
| Resistance Range | 1500 ohms | 1500 ohms | ||
| Power Rating | 0.1000 watts | 10 watts | 0.1000 watts |