1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Thin Film Resistors - SMD 1/10watt 1Kohms 0.1% 5ppm Product overview: TNPU06031K00BZEN00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU06031K00BZEN0
RES 1.00Kohm 1/10W 0.1% 0603
RES SMD 1K OHM 0.1% 1/10W 0603
RES, THIN FILM, 1K, 0.1%, 0.1W, 0603; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 SeriesRoHS Compliant: Yes
RES, THIN FILM, 1K, 0.1%, 0.1W, 0603, REEL; Resistance:1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes
RES, AEC-Q200, 1K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPU1.00KBACT-ND | 52-TNPU06031K00BZEN00 | TNPU06031K00BZEN00 | TNPU06031K00BZEN00 | 68R3017 | 68R3018 | 85AH5615 |
| Product Name | Chip Resistor - Surface Mount | SMD Resistor | RES 1.00K OHM 1/10W 0.1% 0603 | Chip Resistor - Surface Mount | Res, Thin Film, 1K, 0.1%, 0.1W, 0603; Resistance Vishay | Res, Thin Film, 1K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay | Res, Aec-Q200, 1K, 0.1%, 0.1W, 0603 Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | Automotive; General Use | Precision Resistor | Precision Resistor | ||||
| Technology / Construction | Thin Film (Chip) | Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | ||
| Mounting / Packaging | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | 0603; 0603 [1608 Metric] | 0603 | ||
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |