Vishay Intertechnology, Inc. RES 1.00K OHM 0.05% 0603 SMD TNPU06031K00AZEN00

Description
RES 1.00Kohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 1.00Kohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.00K OHM 0.05% 0603 SMD - TNPU06031K00AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.00K OHM 0.05% 0603 SMD
TNPU06031K00AZEN00
RES 1.00K OHM 0.05% 0603 SMD TNPU06031K00AZEN00
RES 1.00Kohm 0.05% 0603 SMD

RES 1.00Kohm 0.05% 0603 SMD

Supplier's Site
SMD 10W Resistor - 52-TNPU06031K00AZEN00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10W Resistor
52-TNPU06031K00AZEN00
SMD 10W Resistor 52-TNPU06031K00AZEN00
RES SMD 1K OHM 0.05% 1/10W 0603 Product overview: TNPU06031K00AZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU06031K00AZEN0 0 can be used for catalog matching and distributor lookup.

RES SMD 1K OHM 0.05% 1/10W 0603 Product overview: TNPU06031K00AZEN00 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU06031K00AZEN00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPU1.00KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1.00KAACT-ND
Chip Resistor - Surface Mount TNPU1.00KAACT-ND
1 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU1.00KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1.00KAADKR-ND
Chip Resistor - Surface Mount TNPU1.00KAADKR-ND
1 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU1.00KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU1.00KAATR-ND
Chip Resistor - Surface Mount TNPU1.00KAATR-ND
1 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPU06031K00AZEN00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPU06031K00AZEN00
Resistors - Chip Resistor - Surface Mount TNPU06031K00AZEN00
RES SMD 1K OHM 0.05% 1/10W 0603

RES SMD 1K OHM 0.05% 1/10W 0603

Supplier's Site
Res, Aec-Q200, 1K, 0.05%, 0.1W, 0603 Rohs Compliant Vishay - 85AH5614 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 1K, 0.05%, 0.1W, 0603 Rohs Compliant Vishay
85AH5614
Res, Aec-Q200, 1K, 0.05%, 0.1W, 0603 Rohs Compliant Vishay 85AH5614
RES, AEC-Q200, 1K, 0.05%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 1K, 0.05%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPU06031K00AZEN00 52-TNPU06031K00AZEN00 TNPU1.00KAACT-ND TNPU06031K00AZEN00 85AH5614
Product Name RES 1.00K OHM 0.05% 0603 SMD SMD 10W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Aec-Q200, 1K, 0.05%, 0.1W, 0603 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Operating DC Voltage 75 volts
Operating AC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD244GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details