Vishay Intertechnology, Inc. RES 174 OHM 1/10W 0.1% 0603 TNPU0603174RBZEN00

Description
RES 174ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 174ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/10W 0.1% 0603 - TNPU0603174RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/10W 0.1% 0603
TNPU0603174RBZEN00
RES 174 OHM 1/10W 0.1% 0603 TNPU0603174RBZEN00
RES 174ohm 1/10W 0.1% 0603

RES 174ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603174RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603174RBZEN00-ND
Chip Resistor - Surface Mount TNPU0603174RBZEN00-ND
174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

174 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603174RBZEN00 TNPU0603174RBZEN00-ND
Product Name RES 174 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 174 ohms 174 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614893-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16200 ohms
View Details
2 suppliers