Vishay Intertechnology, Inc. RES 16.2K OHM 1/10W 0.1% 0603 TNPU060316K2BZEN00

Description
RES 16.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 16.2Kohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/10W 0.1% 0603 - TNPU060316K2BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/10W 0.1% 0603
TNPU060316K2BZEN00
RES 16.2K OHM 1/10W 0.1% 0603 TNPU060316K2BZEN00
RES 16.2Kohm 1/10W 0.1% 0603

RES 16.2Kohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU060316K2BZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060316K2BZEN00-ND
Chip Resistor - Surface Mount TNPU060316K2BZEN00-ND
16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

16.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060316K2BZEN00 TNPU060316K2BZEN00-ND
Product Name RES 16.2K OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 16200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD4534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers