Vishay Intertechnology, Inc. RES 158 OHM 0.05% 0603 SMD TNPU0603158RAZEN00

Description
RES 158ohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 158ohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 0.05% 0603 SMD - TNPU0603158RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 0.05% 0603 SMD
TNPU0603158RAZEN00
RES 158 OHM 0.05% 0603 SMD TNPU0603158RAZEN00
RES 158ohm 0.05% 0603 SMD

RES 158ohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603158RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603158RAZEN00-ND
Chip Resistor - Surface Mount TNPU0603158RAZEN00-ND
158 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

158 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603158RAZEN00 TNPU0603158RAZEN00-ND
Product Name RES 158 OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 158 ohms 158 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details