Vishay Intertechnology, Inc. RES 13.3K OHM 0.05% 0603 SMD TNPU060313K3AZEN00

Description
RES 13.3Kohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 13.3Kohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.3K OHM 0.05% 0603 SMD - TNPU060313K3AZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.3K OHM 0.05% 0603 SMD
TNPU060313K3AZEN00
RES 13.3K OHM 0.05% 0603 SMD TNPU060313K3AZEN00
RES 13.3Kohm 0.05% 0603 SMD

RES 13.3Kohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU060313K3AZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU060313K3AZEN00-ND
Chip Resistor - Surface Mount TNPU060313K3AZEN00-ND
13.3 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

13.3 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU060313K3AZEN00 TNPU060313K3AZEN00-ND
Product Name RES 13.3K OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 13300 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details