Vishay Intertechnology, Inc. RES 137 OHM 0.05% 0603 SMD TNPU0603137RAZEN00

Description
RES 137ohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 137ohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 0.05% 0603 SMD - TNPU0603137RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 0.05% 0603 SMD
TNPU0603137RAZEN00
RES 137 OHM 0.05% 0603 SMD TNPU0603137RAZEN00
RES 137ohm 0.05% 0603 SMD

RES 137ohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603137RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603137RAZEN00-ND
Chip Resistor - Surface Mount TNPU0603137RAZEN00-ND
137 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

137 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603137RAZEN00 TNPU0603137RAZEN00-ND
Product Name RES 137 OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 137 ohms 137 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 3-1622826-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 330 ohms
View Details
3 suppliers