Vishay Intertechnology, Inc. RES 133 OHM 1/10W 0.1% 0603 TNPU0603133RBZEN00

Description
RES 133ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 133ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 1/10W 0.1% 0603 - TNPU0603133RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 1/10W 0.1% 0603
TNPU0603133RBZEN00
RES 133 OHM 1/10W 0.1% 0603 TNPU0603133RBZEN00
RES 133ohm 1/10W 0.1% 0603

RES 133ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603133RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603133RBZEN00-ND
Chip Resistor - Surface Mount TNPU0603133RBZEN00-ND
133 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

133 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603133RBZEN00 TNPU0603133RBZEN00-ND
Product Name RES 133 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 133 ohms 133 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2492FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details