Vishay Intertechnology, Inc. RES 133 OHM 0.05% 0603 SMD TNPU0603133RAZEN00

Description
RES 133ohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 133ohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133 OHM 0.05% 0603 SMD - TNPU0603133RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133 OHM 0.05% 0603 SMD
TNPU0603133RAZEN00
RES 133 OHM 0.05% 0603 SMD TNPU0603133RAZEN00
RES 133ohm 0.05% 0603 SMD

RES 133ohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603133RAZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603133RAZEN00-ND
Chip Resistor - Surface Mount TNPU0603133RAZEN00-ND
133 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

133 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603133RAZEN00 TNPU0603133RAZEN00-ND
Product Name RES 133 OHM 0.05% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 133 ohms 133 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details