Vishay Intertechnology, Inc. RES 110 OHM 1/10W 0.1% 0603 TNPU0603110RBZEN00

Description
RES 110ohm 1/10W 0.1% 0603
Request a Quote Datasheet
Description
RES 110ohm 1/10W 0.1% 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/10W 0.1% 0603 - TNPU0603110RBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/10W 0.1% 0603
TNPU0603110RBZEN00
RES 110 OHM 1/10W 0.1% 0603 TNPU0603110RBZEN00
RES 110ohm 1/10W 0.1% 0603

RES 110ohm 1/10W 0.1% 0603

Supplier's Site
Chip Resistor - Surface Mount - TNPU0603110RBZEN00-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU0603110RBZEN00-ND
Chip Resistor - Surface Mount TNPU0603110RBZEN00-ND
110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

110 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPU0603110RBZEN00 TNPU0603110RBZEN00-ND
Product Name RES 110 OHM 1/10W 0.1% 0603 Chip Resistor - Surface Mount
Mounting / Packaging 0603 0603; 0603
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R3J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details