Vishay Precision Group Chip Resistor - Surface Mount TNPU060310K0BZEN00

Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPU10.0KBADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU10.0KBADKR-ND
Chip Resistor - Surface Mount TNPU10.0KBADKR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU10.0KBACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU10.0KBACT-ND
Chip Resistor - Surface Mount TNPU10.0KBACT-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU10.0KBATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU10.0KBATR-ND
Chip Resistor - Surface Mount TNPU10.0KBATR-ND
10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Surface Mount Resistors - 6845720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845720
Surface Mount Resistors 6845720
Vishay TNPU060310K0BZEN00

Vishay TNPU060310K0BZEN00

Supplier's Site
Surface Mount Resistors - 6845720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6845720P
Surface Mount Resistors 6845720P
Vishay TNPU060310K0BZEN00

Vishay TNPU060310K0BZEN00

Supplier's Site
Surface Mount Resistors - 1701906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1701906
Surface Mount Resistors 1701906
Vishay TNPU060310K0BZEN00

Vishay TNPU060310K0BZEN00

Supplier's Site
RES 10.0K OHM 1/10W 0.1% 0603 - TNPU060310K0BZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/10W 0.1% 0603
TNPU060310K0BZEN00
RES 10.0K OHM 1/10W 0.1% 0603 TNPU060310K0BZEN00
RES 10.0Kohm 1/10W 0.1% 0603

RES 10.0Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay - 68R3019 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay
68R3019
Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay 68R3019
RES, THIN FILM, 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thin Film, 10K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay - 68R3020 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay
68R3020
Res, Thin Film, 10K, 0.1%, 0.1W, 0603, Reel; Resistance Vishay 68R3020
RES, THIN FILM, 10K, 0.1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 10K, 0.1%, 0.1W, 0603, REEL; Resistance:10kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 10K, 0.1%, 0.1W, 0603 Rohs Compliant Vishay - 85AH5617 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 10K, 0.1%, 0.1W, 0603 Rohs Compliant Vishay
85AH5617
Res, Aec-Q200, 10K, 0.1%, 0.1W, 0603 Rohs Compliant Vishay 85AH5617
RES, AEC-Q200, 10K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 10K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - TNPU060310K0BZEN00 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
TNPU060310K0BZEN00
Resistors - Chip Resistor - Surface Mount TNPU060310K0BZEN00
RES SMD 10K OHM 0.1% 1/10W 0603

RES SMD 10K OHM 0.1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number TNPU10.0KBADKR-ND 6845720 6845720P TNPU060310K0BZEN00 68R3019 85AH5617 TNPU060310K0BZEN00
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES 10.0K OHM 1/10W 0.1% 0603 Res, Thin Film, 10K, 0.1%, 0.1W, 0603; Resistance Vishay Res, Aec-Q200, 10K, 0.1%, 0.1W, 0603 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1364750P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1 ohms
View Details