RES 10.0Kohm 0.05% 0603 SMD
Thin Film Resistors - SMD 1/10watt 10Kohms 0.05% 5ppm Product overview: TNPU060310K0AZEN00 from Vishay / Beyschlag / Draloric is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPU060310K0AZEN0
10 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
10 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
10 kOhms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES, AEC-Q200, 10K, 0.05%, 0.1W, 0603 ROHS COMPLIANT: YES
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | TNPU060310K0AZEN00 | 52-TNPU060310K0AZEN00 | TNPU10.0KAATR-ND | 85AH5616 |
| Product Name | RES 10.0K OHM 0.05% 0603 SMD | SMD Resistor | Chip Resistor - Surface Mount | Res, Aec-Q200, 10K, 0.05%, 0.1W, 0603 Rohs Compliant Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 | |
| Resistance Range | 10000 ohms | 10000 ohms | ||
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % | |
| Technology / Construction | Thin Film | Thin Film (Chip) | ||
| Temperature Coefficient | 5 ±ppm/°C | 5 ±ppm/°C |