Vishay Intertechnology, Inc. RES 100 OHM 0.05% 0603 SMD TNPU0603100RAZEN00

Description
RES 100ohm 0.05% 0603 SMD
Request a Quote Datasheet
Description
RES 100ohm 0.05% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 0.05% 0603 SMD - TNPU0603100RAZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 0.05% 0603 SMD
TNPU0603100RAZEN00
RES 100 OHM 0.05% 0603 SMD TNPU0603100RAZEN00
RES 100ohm 0.05% 0603 SMD

RES 100ohm 0.05% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - TNPU100AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU100AADKR-ND
Chip Resistor - Surface Mount TNPU100AADKR-ND
100 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU100AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU100AACT-ND
Chip Resistor - Surface Mount TNPU100AACT-ND
100 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU100AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU100AATR-ND
Chip Resistor - Surface Mount TNPU100AATR-ND
100 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 Ohms ±0.05% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, Aec-Q200, 100R, 0.05%, 0.1W, 0603 Rohs Compliant Vishay - 85AH5619 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, 0.05%, 0.1W, 0603 Rohs Compliant Vishay
85AH5619
Res, Aec-Q200, 100R, 0.05%, 0.1W, 0603 Rohs Compliant Vishay 85AH5619
RES, AEC-Q200, 100R, 0.05%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 100R, 0.05%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - TNPU0603100RAZEN00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPU0603100RAZEN00
Chip Resistor - Surface Mount TNPU0603100RAZEN00
RES SMD 100 OHM 0.05% 1/10W 0603

RES SMD 100 OHM 0.05% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPU0603100RAZEN00 TNPU100AADKR-ND 85AH5619 TNPU0603100RAZEN00
Product Name RES 100 OHM 0.05% 0603 SMD Chip Resistor - Surface Mount Res, Aec-Q200, 100R, 0.05%, 0.1W, 0603 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.0500 +/- % 0.0500 +/- % 0.0500 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details