Vishay Precision Group Surface Mount Chip Resistor, Thin Film, Tnpu Series, 100 Ohm, 100 Mw, 0.05%, 75 V Rohs Compliant Vishay TNPU0603100RAZEN

Description
Surface Mount Chip Resistor, Thin Film, TNPU Series, 100 ohm, 100 mW, 0.05%, 75 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thin Film, TNPU Series, 100 ohm, 100 mW, 0.05%, 75 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thin Film, Tnpu Series, 100 Ohm, 100 Mw, 0.05%, 75 V Rohs Compliant Vishay - 72Y1180 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Tnpu Series, 100 Ohm, 100 Mw, 0.05%, 75 V Rohs Compliant Vishay
72Y1180
Surface Mount Chip Resistor, Thin Film, Tnpu Series, 100 Ohm, 100 Mw, 0.05%, 75 V Rohs Compliant Vishay 72Y1180
Surface Mount Chip Resistor, Thin Film, TNPU Series, 100 ohm, 100 mW, 0.05%, 75 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, TNPU Series, 100 ohm, 100 mW, 0.05%, 75 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72Y1180
Product Name Surface Mount Chip Resistor, Thin Film, Tnpu Series, 100 Ohm, 100 Mw, 0.05%, 75 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4702FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details