Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPU0603100KBZEN00

Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPU100KBATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU100KBATR-ND
Chip Resistor - Surface Mount TNPU100KBATR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU100KBADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU100KBADKR-ND
Chip Resistor - Surface Mount TNPU100KBADKR-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPU100KBACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPU100KBACT-ND
Chip Resistor - Surface Mount TNPU100KBACT-ND
100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

100 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 100K OHM 1/10W 0.1% 0603 - TNPU0603100KBZEN00 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 1/10W 0.1% 0603
TNPU0603100KBZEN00
RES 100K OHM 1/10W 0.1% 0603 TNPU0603100KBZEN00
RES 100Kohm 1/10W 0.1% 0603

RES 100Kohm 1/10W 0.1% 0603

Supplier's Site
Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Vishay - 91T9817 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Vishay
91T9817
Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Vishay 91T9817
RES, THIN FILM, 100K, 0.1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

RES, THIN FILM, 100K, 0.1%, 0.1W, 0603; Resistance:100kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Voltage Rating:75V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100K, 0.1%, 0.1W, 0603 Rohs Compliant Vishay - 85AH5618 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100K, 0.1%, 0.1W, 0603 Rohs Compliant Vishay
85AH5618
Res, Aec-Q200, 100K, 0.1%, 0.1W, 0603 Rohs Compliant Vishay 85AH5618
RES, AEC-Q200, 100K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

RES, AEC-Q200, 100K, 0.1%, 0.1W, 0603 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Resistor - 39149027 - Radwell International
Willingboro, NJ, United States
Resistor
39149027
Resistor 39149027
RESISTOR, ULTRA PRECISION, THIN, FILM CHIP RESISTOR, 75-100 V, 63 KW, 100 OHM - 100 KOHM, +/- 0.1% TOLERANCE, +/- 5 PPM/K TCR, ENGLISH PACKAGING. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, ULTRA PRECISION, THIN, FILM CHIP RESISTOR, 75-100 V, 63 KW, 100 OHM - 100 KOHM, +/- 0.1% TOLERANCE, +/- 5 PPM/K TCR, ENGLISH PACKAGING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number TNPU100KBATR-ND TNPU0603100KBZEN00 91T9817 85AH5618 39149027
Product Name Chip Resistor - Surface Mount RES 100K OHM 1/10W 0.1% 0603 Res, Thin Film, 100K, 0.1%, 0.1W, 0603; Resistance Vishay Res, Aec-Q200, 100K, 0.1%, 0.1W, 0603 Rohs Compliant Vishay Resistor
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric] 0603
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD225GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details