Vishay Precision Group Chip Resistor - Surface Mount TNPU04021K00AZEP00

Description
1 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
1 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPU04021K00AZEP00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU04021K00AZEP00DKR-ND
Chip Resistor - Surface Mount 541-TNPU04021K00AZEP00DKR-ND
1 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU04021K00AZEP00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU04021K00AZEP00CT-ND
Chip Resistor - Surface Mount 541-TNPU04021K00AZEP00CT-ND
1 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU04021K00AZEP00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU04021K00AZEP00TR-ND
Chip Resistor - Surface Mount 541-TNPU04021K00AZEP00TR-ND
1 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

1 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 1K, 0.063W, 0402, Thin Film; Resistance Vishay - 41AH6283 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.063W, 0402, Thin Film; Resistance Vishay
41AH6283
Res, 1K, 0.063W, 0402, Thin Film; Resistance Vishay 41AH6283
RES, 1K, 0.063W, 0402, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

RES, 1K, 0.063W, 0402, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 0.063W, 0402, Thin Film; Resistance Vishay - 41AH6284 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.063W, 0402, Thin Film; Resistance Vishay
41AH6284
Res, 1K, 0.063W, 0402, Thin Film; Resistance Vishay 41AH6284
RES, 1K, 0.063W, 0402, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

RES, 1K, 0.063W, 0402, THIN FILM; Resistance:1kohm; Resistance Tolerance:± 0.05%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPU04021K00AZEP00DKR-ND 41AH6283
Product Name Chip Resistor - Surface Mount Res, 1K, 0.063W, 0402, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details