Vishay Precision Group Chip Resistor - Surface Mount TNPU040210K0AYEP00

Description
10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPU040210K0AYEP00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU040210K0AYEP00TR-ND
Chip Resistor - Surface Mount 541-TNPU040210K0AYEP00TR-ND
10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU040210K0AYEP00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU040210K0AYEP00DKR-ND
Chip Resistor - Surface Mount 541-TNPU040210K0AYEP00DKR-ND
10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPU040210K0AYEP00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPU040210K0AYEP00CT-ND
Chip Resistor - Surface Mount 541-TNPU040210K0AYEP00CT-ND
10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

10 kOhms ±0.05% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay - 41AH6287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay
41AH6287
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay 41AH6287
RES, 10K, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

RES, 10K, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

Supplier's Site
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay - 41AH6288 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay
41AH6288
Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay 41AH6288
RES, 10K, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

RES, 10K, 0.063W, 0402, THIN FILM; Resistance:10kohm; Resistance Tolerance:± 0.05%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:TNPU e3 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-TNPU040210K0AYEP00TR-ND 41AH6287
Product Name Chip Resistor - Surface Mount Res, 10K, 0.063W, 0402, Thin Film; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.0500 +/- % 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details