Vishay Precision Group N Channel Mosfet, 240V, 300Ma, To-226Aa, Full Reel; Channel Type Vishay TN2404KL-TR1-E3

Description
N CHANNEL MOSFET, 240V, 300mA, TO-226AA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:300mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:900mW; MSL:- RoHS Compliant: Yes
Description
N CHANNEL MOSFET, 240V, 300mA, TO-226AA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:300mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:900mW; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 240V, 300Ma, To-226Aa, Full Reel; Channel Type Vishay - 29K6380 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 240V, 300Ma, To-226Aa, Full Reel; Channel Type Vishay
29K6380
N Channel Mosfet, 240V, 300Ma, To-226Aa, Full Reel; Channel Type Vishay 29K6380
N CHANNEL MOSFET, 240V, 300mA, TO-226AA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:300mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:900mW; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 240V, 300mA, TO-226AA, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:300mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Power Dissipation:900mW; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 29K6380
Product Name N Channel Mosfet, 240V, 300Ma, To-226Aa, Full Reel; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60V 7A MOSFET Transistor - 278-AUIRF7478Q - ERSAELECTRONICS PTE. LTD.
Specs
PD 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type Tube
View Details
4 suppliers
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015 - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
8 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers