Vishay Precision Group TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2404K-T1-GE3 TN2404K-T1-GE3

Description
Manufacturer: Vishay Win Source Part Number: 1110802-TN2404K-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 Ohm @ 300mA, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1110802-TN2404K-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 Ohm @ 300mA, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2404K-T1-GE3 - 1110802-TN2404K-T1-GE3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2404K-T1-GE3
1110802-TN2404K-T1-GE3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2404K-T1-GE3 1110802-TN2404K-T1-GE3
Manufacturer: Vishay Win Source Part Number: 1110802-TN2404K-T1-G E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 Ohm @ 300mA, 10V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1110802-TN2404K-T1-GE3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 Ohm @ 300mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - TN2404K-T1-GE3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2404K-T1-GE3TR-ND
Single FETs, MOSFETs TN2404K-T1-GE3TR-ND
N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - TN2404K-T1-GE3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2404K-T1-GE3DKR-ND
Single FETs, MOSFETs TN2404K-T1-GE3DKR-ND
N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - TN2404K-T1-GE3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2404K-T1-GE3CT-ND
Single FETs, MOSFETs TN2404K-T1-GE3CT-ND
N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
MOSFETs - 8187647 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8187647
MOSFETs 8187647
Trans MOSFET N-CH 240V 0.2A

Trans MOSFET N-CH 240V 0.2A

Supplier's Site
MOSFETs - 9194347 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9194347
MOSFETs 9194347
Trans MOSFET N-CH 240V 0.2A

Trans MOSFET N-CH 240V 0.2A

Supplier's Site
MOSFETs - 8187647P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8187647P
MOSFETs 8187647P
Trans MOSFET N-CH 240V 0.2A

Trans MOSFET N-CH 240V 0.2A

Supplier's Site
Singapore, Singapore
N-Channel 0.2A 240V MOSFET Transistor
278-TN2404K-T1-GE3
N-Channel 0.2A 240V MOSFET Transistor 278-TN2404K-T1-GE3
Small Signal Field-Effect Transistor, 0.2A I(D), 240V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN Product overview: TN2404K-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.2A, 240V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.2A, 240V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2404K-T1-GE3 can be used for catalog matching and distributor lookup.

Small Signal Field-Effect Transistor, 0.2A I(D), 240V, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET, TO-236AB, HALOGEN FREE AND ROHS COMPLIANT, TO-236, 3 PIN Product overview: TN2404K-T1-GE3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 0.2A, 240V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 0.2A, 240V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2404K-T1-GE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
N Channel Mosfet, 240V, 200Ma, Sot-23; Transistor Polarity Vishay - 79R5407 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 240V, 200Ma, Sot-23; Transistor Polarity Vishay
79R5407
N Channel Mosfet, 240V, 200Ma, Sot-23; Transistor Polarity Vishay 79R5407
N CHANNEL MOSFET, 240V, 200MA, SOT-23; Transistor Polarity:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:200mA; On Resistance Rds(on):2.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 240V, 200MA, SOT-23; Transistor Polarity:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:200mA; On Resistance Rds(on):2.2ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Ch , 240V, 200Ma, Sot-23; Transistor Polarity Vishay - 61AC2430 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch , 240V, 200Ma, Sot-23; Transistor Polarity Vishay
61AC2430
Mosfet, N Ch , 240V, 200Ma, Sot-23; Transistor Polarity Vishay 61AC2430
MOSFET, N CH , 240V, 200MA, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):2.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.65V; Power RoHS Compliant: Yes

MOSFET, N CH , 240V, 200MA, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:200mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):2.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.65V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - TN2404K-T1-GE3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN2404K-T1-GE3
Single FETs, MOSFETs TN2404K-T1-GE3
MOSFET N-CH 240V 200MA SOT23-3

MOSFET N-CH 240V 200MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN2404K-T1-GE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN2404K-T1-GE3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN2404K-T1-GE3
MOSFET N-CH 240V 200MA SOT23-3

MOSFET N-CH 240V 200MA SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 240V 0.2A 0.36W 4.0ohms @ 10V

MOSFET 240V 0.2A 0.36W 4.0ohms @ 10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1110802-TN2404K-T1-GE3 TN2404K-T1-GE3TR-ND 8187647 8187647P 278-TN2404K-T1-GE3 79R5407 61AC2430 TN2404K-T1-GE3 TN2404K-T1-GE3 TN2404K-T1-GE3
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2404K-T1-GE3 Single FETs, MOSFETs MOSFETs MOSFETs N-Channel 0.2A 240V MOSFET Transistor N Channel Mosfet, 240V, 200Ma, Sot-23; Transistor Polarity Vishay Mosfet, N Ch , 240V, 200Ma, Sot-23; Transistor Polarity Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 240 volts 240 volts
PD 360 milliwatts 360 milliwatts 360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 (to-236) SOT23; SOT-23 TO-3; SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data