Vishay Precision Group Single FETs, MOSFETs TN2404K-T1-E3

Description
N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet
Description
N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TN2404K-T1-E3DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2404K-T1-E3DKR-ND
Single FETs, MOSFETs TN2404K-T1-E3DKR-ND
N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - TN2404K-T1-E3CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2404K-T1-E3CT-ND
Single FETs, MOSFETs TN2404K-T1-E3CT-ND
N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single FETs, MOSFETs - TN2404K-T1-E3TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN2404K-T1-E3TR-ND
Single FETs, MOSFETs TN2404K-T1-E3TR-ND
N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

N-Channel 240V 200mA (Ta) 360mW (Ta) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Singapore, Singapore
240V 0.2A SOT-23 MOSFET Transistor
278-TN2404K-T1-E3
240V 0.2A SOT-23 MOSFET Transistor 278-TN2404K-T1-E3
N-CH JFET 240V 0.2A 4R SOT-23-3 SM T/R Product overview: TN2404K-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 0.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 0.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2404K-T1-E3 can be used for catalog matching and distributor lookup.

N-CH JFET 240V 0.2A 4R SOT-23-3 SM T/R Product overview: TN2404K-T1-E3 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 0.2A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 0.2A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN2404K-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2404K-T1-E3 - 132549-TN2404K-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2404K-T1-E3
132549-TN2404K-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2404K-T1-E3 132549-TN2404K-T1-E3
Manufacturer: Vishay Win Source Part Number: 132549-TN2404K-T1-E3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Family Name: TN2404K Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 240V Continuous Drain Current at 25°C: 200mA (Ta) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 8nC @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4 Ohm @ 300mA, 10V Alternative Parts (Cross-Reference): 2SK4147-T1B-AT; 2SK4147-T2B-AT; 2SK4035-T2B-A; Introduction Date: August 05, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Power Management, Communications & Networking

Manufacturer: Vishay
Win Source Part Number: 132549-TN2404K-T1-E3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Family Name: TN2404K
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 240V
Continuous Drain Current at 25°C: 200mA (Ta)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 8nC @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4 Ohm @ 300mA, 10V
Alternative Parts (Cross-Reference): 2SK4147-T1B-AT; 2SK4147-T2B-AT; 2SK4035-T2B-A;
Introduction Date: August 05, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Communications & Networking

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 240V 0.2A 4.0Ohm

MOSFET 240V 0.2A 4.0Ohm

Buy Now Datasheet
N Channel Mosfet; Channel Type Vishay - 35K3505 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet; Channel Type Vishay
35K3505
N Channel Mosfet; Channel Type Vishay 35K3505
N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV; Power Dissipation:360mWRoH S Compliant: Yes

N CHANNEL MOSFET; Channel Type:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV; Power Dissipation:360mWRoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, Full Reel; Channel Type Vishay - 57J5896 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, Full Reel; Channel Type Vishay
57J5896
N Channel Mosfet, Full Reel; Channel Type Vishay 57J5896
N CHANNEL MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

N CHANNEL MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:240V; Continuous Drain Current Id:200mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - TN2404K-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN2404K-T1-E3
Single FETs, MOSFETs TN2404K-T1-E3
MOSFET N-CH 240V 200MA SOT23-3

MOSFET N-CH 240V 200MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN2404K-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN2404K-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN2404K-T1-E3
MOSFET N-CH 240V 200MA SOT23-3

MOSFET N-CH 240V 200MA SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TN2404K-T1-E3DKR-ND 278-TN2404K-T1-E3 132549-TN2404K-T1-E3 TN2404K-T1-E3 35K3505 57J5896 TN2404K-T1-E3 TN2404K-T1-E3
Product Name Single FETs, MOSFETs 240V 0.2A SOT-23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN2404K-T1-E3 MOSFET N Channel Mosfet; Channel Type Vishay N Channel Mosfet, Full Reel; Channel Type Vishay Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 (TO-236) TO-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
PD 360 milliwatts 360 milliwatts 360 milliwatts 360 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data