Vishay Intertechnology, Inc. Discrete Semiconductor Products TN0205AD-T1

Description
Manufacturer: Vishay Win Source Part Number: 219564-TN0205AD-T1 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Vishay Win Source Part Number: 219564-TN0205AD-T1 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 219564-TN0205AD-T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
219564-TN0205AD-T1
Discrete Semiconductor Products 219564-TN0205AD-T1
Manufacturer: Vishay Win Source Part Number: 219564-TN0205AD-T1 Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 219564-TN0205AD-T1
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20V 0.25A MOSFET Transistor
278-TN0205AD-T1
20V 0.25A MOSFET Transistor 278-TN0205AD-T1
Trans MOSFET N-CH 20V 0.25A 6-Pin SC-70 T/R Product overview: TN0205AD-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0205AD-T1 can be used for catalog matching and distributor lookup.

Trans MOSFET N-CH 20V 0.25A 6-Pin SC-70 T/R Product overview: TN0205AD-T1 from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.25A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.25A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0205AD-T1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 219564-TN0205AD-T1 278-TN0205AD-T1
Product Name Discrete Semiconductor Products 20V 0.25A MOSFET Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
Package Type Sot-363
View Details
60 V, 350 mA dual N-channel Trench MOSFET - 2N7002PV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
6 suppliers
CSD17313Q2 30V N Channel NexFET? Power MOSFET - CSD17313Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0320 ohms
View Details
9 suppliers