Vishay Intertechnology, Inc. 20V SOT23 MOSFET Transistor TN0200K-T1-E3

Description
MOSFET N-CH 20V SOT23-3 Product overview: TN0200K-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0200K-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V SOT23-3 Product overview: TN0200K-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0200K-T1-E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V SOT23 MOSFET Transistor
278-TN0200K-T1-E3
20V SOT23 MOSFET Transistor 278-TN0200K-T1-E3
MOSFET N-CH 20V SOT23-3 Product overview: TN0200K-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0200K-T1-E3 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V SOT23-3 Product overview: TN0200K-T1-E3 from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN0200K-T1-E3 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0200K-T1-E3 - 033311-TN0200K-T1-E3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0200K-T1-E3
033311-TN0200K-T1-E3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0200K-T1-E3 033311-TN0200K-T1-E3
Manufacturer: Vishay Win Source Part Number: 033311-TN0200K-T1-E3 Packaging: Cut Reel Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 (TO-236) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Gate-Source Threshold Voltage: 1V @ 50μA Max Gate Charge: 2nC @ 4.5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 400 mOhm @ 600mA, 4.5V Alternative Parts (Cross-Reference): NTK3134NT1G; TN0200K-E3; TN0200K; TN0200K-T1-E3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 033311-TN0200K-T1-E3
Packaging: Cut Reel
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Gate-Source Threshold Voltage: 1V @ 50μA
Max Gate Charge: 2nC @ 4.5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 400 mOhm @ 600mA, 4.5V
Alternative Parts (Cross-Reference): NTK3134NT1G; TN0200K-E3; TN0200K; TN0200K-T1-E3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN0200K-T1-E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN0200K-T1-E3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN0200K-T1-E3
MOSFET N-CH 20V SOT23-3

MOSFET N-CH 20V SOT23-3

Supplier's Site
Fort Worth, TX, USA
TRANS MOSFET N-CH 20V 0.73A 3-PIN TO-236 T/R
70026429
TRANS MOSFET N-CH 20V 0.73A 3-PIN TO-236 T/R 70026429
TRANS MOSFET N-CH 20V 0.73A 3-PIN TO-236 T/R

TRANS MOSFET N-CH 20V 0.73A 3-PIN TO-236 T/R

Supplier's Site
Single FETs, MOSFETs - TN0200K-T1-E3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN0200K-T1-E3
Single FETs, MOSFETs TN0200K-T1-E3
MOSFET N-CH 20V SOT23-3

MOSFET N-CH 20V SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TN0200K-T1-E3 033311-TN0200K-T1-E3 TN0200K-T1-E3 70026429 TN0200K-T1-E3
Product Name 20V SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN0200K-T1-E3 Discrete Semiconductor Products - Transistors - FETs, MOSFETs TRANS MOSFET N-CH 20V 0.73A 3-PIN TO-236 T/R Single FETs, MOSFETs
Package Type Cut Tape (CT) SOT3; SOT23; SOT-23-3 (TO-236) SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Cut Tape (CT) Tape Reel; Cut Reel Cut Tape (CT),Digi-ReelR
Polarity N-Channel; N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data