22V Clamp 18.2A Ipp Tvs Diode Through Hole MPG06
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | TMPG06-15HE3/54-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | MPG06, Axial |
| Peak Pulse Power | 400 watts |
| VC | 22 volts |