Vishay Intertechnology, Inc. TVS Diodes TMPG06-15AHE3_A/C

Description
21.2V Clamp 18.9A Ipp Tvs Diode Through Hole MPG06
Request a Quote Datasheet
Description
21.2V Clamp 18.9A Ipp Tvs Diode Through Hole MPG06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - TMPG06-15AHE3_A/C-ND - DigiKey
Thief River Falls, MN, United States
21.2V Clamp 18.9A Ipp Tvs Diode Through Hole MPG06

21.2V Clamp 18.9A Ipp Tvs Diode Through Hole MPG06

Buy Now Datasheet
TVS Protection Diode - 144-TMPG06-15AHE3_A/C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-TMPG06-15AHE3_A/C
TVS Protection Diode 144-TMPG06-15AHE3_A/C
TVS DIODE 12.8VWM 21.2VC MPG06 Product overview: TMPG06-15AHE3_A/C from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TMPG06-15AHE3_A/ C can be used for catalog matching and distributor lookup.

TVS DIODE 12.8VWM 21.2VC MPG06 Product overview: TMPG06-15AHE3_A/C from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-TMPG06-15AHE3_A/C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 997269-TMPG06-15AHE3_A/C - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
997269-TMPG06-15AHE3_A/C
Circuit Protection - TVS - Diodes 997269-TMPG06-15AHE3_A/C
Win Source Part Number: 997269-TMPG06-15AHE3 _A/C Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, PAR® Type: Zener Package: Tape & Reel (TR) Applications: Automotive Standard Package: 5,500 Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 12.8V Voltage - Breakdown (Min): 14.3V Voltage - Clamping (Max) @ Ipp: 21.2V Power - Peak Pulse: 400W Power Line Protection: No Current - Peak Pulse (10/1000µs): 18.9A Mounting Type: Through Hole Package / Case: MPG06, Axial Supplier Device Package: MPG06 Temperature Range - Operating: -65°C ~ 185°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Base Product Number: TMPG06

Win Source Part Number: 997269-TMPG06-15AHE3_A/C
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, PAR®
Type: Zener
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 5,500
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12.8V
Voltage - Breakdown (Min): 14.3V
Voltage - Clamping (Max) @ Ipp: 21.2V
Power - Peak Pulse: 400W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 18.9A
Mounting Type: Through Hole
Package / Case: MPG06, Axial
Supplier Device Package: MPG06
Temperature Range - Operating: -65°C ~ 185°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: TMPG06

Buy Now Datasheet
400W 21.2V 14.3V 12.8V Unidirectional MPG06 TVS ROHS - 17930-TMPG06-15AHE3_A/C - Utmel Electronic Limited
Hong Kong, China
400W 21.2V 14.3V 12.8V Unidirectional MPG06 TVS ROHS
17930-TMPG06-15AHE3_A/C
400W 21.2V 14.3V 12.8V Unidirectional MPG06 TVS ROHS 17930-TMPG06-15AHE3_A/C
400W 21.2V 14.3V 12.8V Unidirectional MPG06 TVS ROHS

400W 21.2V 14.3V 12.8V Unidirectional MPG06 TVS ROHS

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
TMPG06-15AHE3_A/C
TVS Diodes / ESD Suppressors TMPG06-15AHE3_A/C
TVS Diodes / ESD Suppressors 400W,15V 5%,AXIAL AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 400W,15V 5%,AXIAL AEC-Q101 Qualified

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - TMPG06-15AHE3_A/C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
TMPG06-15AHE3_A/C
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TMPG06-15AHE3_A/C
TVS DIODE 12.8VWM 21.2VC MPG06

TVS DIODE 12.8VWM 21.2VC MPG06

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number TMPG06-15AHE3_A/C-ND 144-TMPG06-15AHE3_A/C 997269-TMPG06-15AHE3_A/C 17930-TMPG06-15AHE3_A/C TMPG06-15AHE3_A/C TMPG06-15AHE3_A/C
Product Name TVS Diodes TVS Protection Diode Circuit Protection - TVS - Diodes 400W 21.2V 14.3V 12.8V Unidirectional MPG06 TVS ROHS TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package MPG06, Axial Tape & Reel (TR) MPG06, Axial MPG06 MPG06
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 21.2 volts 21.2 volts 21.2 volts
VBR 14.3 volts 14.3 volts 14.3 volts
Unlock Full Specs
to access all available technical data