Vishay Precision Group Tantalum Capacitors TMCUB1V155KTRF

Description
Tantalum Molded 15uF 35V SMD Low Profile
Request a Quote Datasheet
Description
Tantalum Molded 15uF 35V SMD Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1882062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882062
Tantalum Capacitors 1882062
Tantalum Molded 15uF 35V SMD Low Profile

Tantalum Molded 15uF 35V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882399
Tantalum Capacitors 1882399
Tantalum Molded 15uF 35V SMD Low Profile

Tantalum Molded 15uF 35V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882399P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882399P
Tantalum Capacitors 1882399P
Tantalum Molded 15uF 35V SMD Low Profile

Tantalum Molded 15uF 35V SMD Low Profile

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcu Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay - 56Y0162 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
56Y0162
Surface Mount Tantalum Capacitor, Tmcu Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay 56Y0162
Surface Mount Tantalum Capacitor, TMCU Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1882062 1882399P 56Y0162
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcu Series, 1.5 F, 10%, 35 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Polymer - 277XMPL002MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details