Vishay Precision Group Tantalum Capacitors TMCUB1V105KTRF

Description
Tantalum Molded 1uF 35V SMD Low Profile
Request a Quote Datasheet
Description
Tantalum Molded 1uF 35V SMD Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1882380P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882380P
Tantalum Capacitors 1882380P
Tantalum Molded 1uF 35V SMD Low Profile

Tantalum Molded 1uF 35V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882380
Tantalum Capacitors 1882380
Tantalum Molded 1uF 35V SMD Low Profile

Tantalum Molded 1uF 35V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882061 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882061
Tantalum Capacitors 1882061
Tantalum Molded 1uF 35V SMD Low Profile

Tantalum Molded 1uF 35V SMD Low Profile

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcu Series, 1 F, 10%, 35 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay - 56Y0161 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 1 F, 10%, 35 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
56Y0161
Surface Mount Tantalum Capacitor, Tmcu Series, 1 F, 10%, 35 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay 56Y0161
Surface Mount Tantalum Capacitor, TMCU Series, 1 F, 10%, 35 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 1 F, 10%, 35 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1882380P 1882380 56Y0161
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcu Series, 1 F, 10%, 35 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C543M100DP2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 54000 microF
View Details
3 suppliers