Vishay Precision Group Tantalum Capacitors TMCUB1C475KTRF

Description
Tantalum Molded 16V SMD Low Profile
Request a Quote Datasheet
Description
Tantalum Molded 16V SMD Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1882215 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882215
Tantalum Capacitors 1882215
Tantalum Molded 16V SMD Low Profile

Tantalum Molded 16V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882043 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882043
Tantalum Capacitors 1882043
Tantalum Molded 16V SMD Low Profile

Tantalum Molded 16V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882215P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882215P
Tantalum Capacitors 1882215P
Tantalum Molded 16V SMD Low Profile

Tantalum Molded 16V SMD Low Profile

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay - 56Y0155 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
56Y0155
Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay 56Y0155
Surface Mount Tantalum Capacitor, TMCU Series, 4.7 F, 10%, 16 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 4.7 F, 10%, 16 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1882215 1882215P 56Y0155
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0160101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620725 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details