Vishay Precision Group SMD 10uF Capacitor TMCUB1C106KTRF

Description
Tantalum Capacitors - Solid SMD 16volts 10uF 10% Molded Case Product overview: TMCUB1C106KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUB1C106KTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitors - Solid SMD 16volts 10uF 10% Molded Case Product overview: TMCUB1C106KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUB1C106KTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF Capacitor
59-TMCUB1C106KTRF
SMD 10uF Capacitor 59-TMCUB1C106KTRF
Tantalum Capacitors - Solid SMD 16volts 10uF 10% Molded Case Product overview: TMCUB1C106KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUB1C106KTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 16volts 10uF 10% Molded Case Product overview: TMCUB1C106KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUB1C106KTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCUB1C106KTRF - 984824-TMCUB1C106KTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCUB1C106KTRF
984824-TMCUB1C106KTRF
Tantalum Capacitors - TMCUB1C106KTRF 984824-TMCUB1C106KTRF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984824-TMCUB1C106KTR F Packaging: Cut Tape Voltage Rating: 16 V Mounting: SMD (SMT) Capacitance: 10 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 2.8 Ω Categories: Tantalum Capacitors Case / Package: 3528 Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1411 Voltage Rating (DC): 16 V REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984824-TMCUB1C106KTRF
Packaging: Cut Tape
Voltage Rating: 16 V
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 2.8 Ω
Categories: Tantalum Capacitors
Case / Package: 3528
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1411
Voltage Rating (DC): 16 V
REACH SVHC: Unknown

Buy Now
Tantalum Capacitors - 1882267P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882267P
Tantalum Capacitors 1882267P
Tantalum Molded 16V SMD Low Profile

Tantalum Molded 16V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882267
Tantalum Capacitors 1882267
Tantalum Molded 16V SMD Low Profile

Tantalum Molded 16V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882045 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882045
Tantalum Capacitors 1882045
Tantalum Molded 16V SMD Low Profile

Tantalum Molded 16V SMD Low Profile

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcu Series, 10 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay - 56Y0152 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 10 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
56Y0152
Surface Mount Tantalum Capacitor, Tmcu Series, 10 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay 56Y0152
Surface Mount Tantalum Capacitor, TMCU Series, 10 F, 10%, 16 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 10 F, 10%, 16 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCUB1C106KTRF 984824-TMCUB1C106KTRF 1882267P 1882267 56Y0152
Product Name SMD 10uF Capacitor Tantalum Capacitors - TMCUB1C106KTRF Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcu Series, 10 F, 10%, 16 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Packing Method Reel Tape Reel; Cut Tape Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701193 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers