Vishay Precision Group Tantalum Capacitors TMCUB1A336KTRF

Description
Tantalum Molded 10V SMD Low Profile
Request a Quote
Description
Tantalum Molded 10V SMD Low Profile
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TMCU Series, features a capacitance of 33 µF with a tolerance of ±10% and a voltage rating of 10 V. It is designed for surface mount applications and complies with RoHS standards. The capacitor operates within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. It is available in a compact 1411 [3528 Metric] case size, making it suitable for high-density circuit designs. The capacitor is compatible with automatic pick and place equipment, facilitating efficient assembly processes. Applications include industrial and general-purpose uses.

Datasheet Summary
Powered by GS/AI

The Surface Mount Tantalum Capacitor, TMCU Series, features a capacitance of 33 µF with a tolerance of ±10% and a voltage rating of 10 V. It is designed for surface mount applications and complies with RoHS standards. The capacitor operates within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. It is available in a compact 1411 [3528 Metric] case size, making it suitable for high-density circuit designs. The capacitor is compatible with automatic pick and place equipment, facilitating efficient assembly processes. Applications include industrial and general-purpose uses.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1882374 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882374
Tantalum Capacitors 1882374
Tantalum Molded 10V SMD Low Profile

Tantalum Molded 10V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882374P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882374P
Tantalum Capacitors 1882374P
Tantalum Molded 10V SMD Low Profile

Tantalum Molded 10V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882039 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882039
Tantalum Capacitors 1882039
Tantalum Molded 10V SMD Low Profile

Tantalum Molded 10V SMD Low Profile

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcu Series, 33 F, 10%, 10 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay - 56Y0151 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 33 F, 10%, 10 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
56Y0151
Surface Mount Tantalum Capacitor, Tmcu Series, 33 F, 10%, 10 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay 56Y0151
Surface Mount Tantalum Capacitor, TMCU Series, 33 F, 10%, 10 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 33 F, 10%, 10 V, 1411 [3528 Metric], UB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1882374 1882374P 56Y0151
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcu Series, 33 F, 10%, 10 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 6933858 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details