Tantalum Molded 10V SMD Low Profile
Tantalum Molded 10V SMD Low Profile
Tantalum Molded 10V SMD Low Profile
Surface Mount Tantalum Capacitor, TMCU Series, 22 F, 10%, 10 V, 1411 [3528 Metric], UB RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1882038 | 1882347P | 718-TMCUB1A226KTRFDKR-ND | 718-TMCUB1A226KTRFTR-ND | 56Y0150 | TMCUB1A226KTRF |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tmcu Series, 22 F, 10%, 10 V, 1411 [3528 Metric], Ub Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF |