Vishay Precision Group Surface Mount Tantalum Capacitor, Tmcu Series, 0.22 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay TMCUA1V224KTRF

Description
Surface Mount Tantalum Capacitor, TMCU Series, 0.22 F, 10%, 35 V, 1206 [3216 Metric], UA RoHS Compliant: Yes
Datasheet
Description
Surface Mount Tantalum Capacitor, TMCU Series, 0.22 F, 10%, 35 V, 1206 [3216 Metric], UA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Tantalum Capacitor, Tmcu Series, 0.22 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay - 56Y0149 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 0.22 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
56Y0149
Surface Mount Tantalum Capacitor, Tmcu Series, 0.22 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay 56Y0149
Surface Mount Tantalum Capacitor, TMCU Series, 0.22 F, 10%, 35 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 0.22 F, 10%, 35 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56Y0149
Product Name Surface Mount Tantalum Capacitor, Tmcu Series, 0.22 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C133U063EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details