Vishay Precision Group Tantalum Capacitors TMCUA1V154KTRF

Description
Tantalum Molded 0.15uF 35V SMD Low Profi
Request a Quote Datasheet
Description
Tantalum Molded 0.15uF 35V SMD Low Profi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1882059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882059
Tantalum Capacitors 1882059
Tantalum Molded 0.15uF 35V SMD Low Profi

Tantalum Molded 0.15uF 35V SMD Low Profi

Supplier's Site
Tantalum Capacitors - 1882350 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882350
Tantalum Capacitors 1882350
Tantalum Molded 0.15uF 35V SMD Low Profi

Tantalum Molded 0.15uF 35V SMD Low Profi

Supplier's Site
Tantalum Capacitors - 1882350P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882350P
Tantalum Capacitors 1882350P
Tantalum Molded 0.15uF 35V SMD Low Profi

Tantalum Molded 0.15uF 35V SMD Low Profi

Supplier's Site
Singapore, Singapore
SMD 0.15uF Capacitor
59-TMCUA1V154KTRF
SMD 0.15uF Capacitor 59-TMCUA1V154KTRF
Tantalum Capacitors - Solid SMD 35volts 0.15uF 10% Molded Case Product overview: TMCUA1V154KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.15uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1V154KTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 35volts 0.15uF 10% Molded Case Product overview: TMCUA1V154KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.15uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.15uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1V154KTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCUA1V154KTRF - 986906-TMCUA1V154KTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCUA1V154KTRF
986906-TMCUA1V154KTRF
Tantalum Capacitors - TMCUA1V154KTRF 986906-TMCUA1V154KTRF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986906-TMCUA1V154KTR F Packaging: Cut Tape Voltage Rating: 35 V Mounting: SMD (SMT) Capacitance: 150 nF Tolerance: 10 % ESR (Equivalent Series Resistance): 40 Ω Categories: Tantalum Capacitors Case / Package: 3216 Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 35 V REACH SVHC: Unknown

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986906-TMCUA1V154KTRF
Packaging: Cut Tape
Voltage Rating: 35 V
Mounting: SMD (SMT)
Capacitance: 150 nF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 40 Ω
Categories: Tantalum Capacitors
Case / Package: 3216
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 35 V
REACH SVHC: Unknown

Buy Now
Surface Mount Tantalum Capacitor, Tmcu Series, 0.15 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay - 56Y0148 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 0.15 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
56Y0148
Surface Mount Tantalum Capacitor, Tmcu Series, 0.15 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay 56Y0148
Surface Mount Tantalum Capacitor, TMCU Series, 0.15 F, 10%, 35 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 0.15 F, 10%, 35 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1882059 1882350P 59-TMCUA1V154KTRF 986906-TMCUA1V154KTRF 56Y0148
Product Name Tantalum Capacitors Tantalum Capacitors SMD 0.15uF Capacitor Tantalum Capacitors - TMCUA1V154KTRF Surface Mount Tantalum Capacitor, Tmcu Series, 0.15 F, 10%, 35 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Tantalum Capacitors - 1814582 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic - 106AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers