Vishay Precision Group Tantalum Capacitors TMCUA1E105KTRF

Description
Tantalum Molded 10uF 25V SMD Low Profile
Request a Quote Datasheet
Description
Tantalum Molded 10uF 25V SMD Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1882055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882055
Tantalum Capacitors 1882055
Tantalum Molded 10uF 25V SMD Low Profile

Tantalum Molded 10uF 25V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882244P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882244P
Tantalum Capacitors 1882244P
Tantalum Molded 10uF 25V SMD Low Profile

Tantalum Molded 10uF 25V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882244
Tantalum Capacitors 1882244
Tantalum Molded 10uF 25V SMD Low Profile

Tantalum Molded 10uF 25V SMD Low Profile

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcu Series, 1 F, 10%, 25 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay - 56Y0144 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 1 F, 10%, 25 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
56Y0144
Surface Mount Tantalum Capacitor, Tmcu Series, 1 F, 10%, 25 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay 56Y0144
Surface Mount Tantalum Capacitor, TMCU Series, 1 F, 10%, 25 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 1 F, 10%, 25 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1882055 1882244P 56Y0144
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcu Series, 1 F, 10%, 25 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1701104 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 336SMH035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers