Vishay Precision Group SMD 1.0uF Capacitor TMCUA1D105KTRF

Description
Tantalum Capacitors - Solid SMD 20volts 1.0uF 10% Molded Case Product overview: TMCUA1D105KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.0uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.0uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1D105KTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitors - Solid SMD 20volts 1.0uF 10% Molded Case Product overview: TMCUA1D105KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.0uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.0uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1D105KTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.0uF Capacitor
59-TMCUA1D105KTRF
SMD 1.0uF Capacitor 59-TMCUA1D105KTRF
Tantalum Capacitors - Solid SMD 20volts 1.0uF 10% Molded Case Product overview: TMCUA1D105KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.0uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.0uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1D105KTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitors - Solid SMD 20volts 1.0uF 10% Molded Case Product overview: TMCUA1D105KTRF from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.0uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.0uF, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1D105KTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCUA1D105KTRF - 1154886-TMCUA1D105KTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCUA1D105KTRF
1154886-TMCUA1D105KTRF
Tantalum Capacitors - TMCUA1D105KTRF 1154886-TMCUA1D105KTRF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1154886-TMCUA1D105KT RF Packaging: Cut Tape Voltage Rating: 20 V Capacitance: 1 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 16.5 Ω Categories: Tantalum Capacitors Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1206 Voltage Rating (DC): 20 V REACH SVHC: Unknown Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1154886-TMCUA1D105KTRF
Packaging: Cut Tape
Voltage Rating: 20 V
Capacitance: 1 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 16.5 Ω
Categories: Tantalum Capacitors
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1206
Voltage Rating (DC): 20 V
REACH SVHC: Unknown
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now
Surface Mount Tantalum Capacitor, Tmcu Series, 1 F, 10%, 20 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay - 56Y0142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 1 F, 10%, 20 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
56Y0142
Surface Mount Tantalum Capacitor, Tmcu Series, 1 F, 10%, 20 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay 56Y0142
Surface Mount Tantalum Capacitor, TMCU Series, 1 F, 10%, 20 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 1 F, 10%, 20 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 59-TMCUA1D105KTRF 1154886-TMCUA1D105KTRF 56Y0142
Product Name SMD 1.0uF Capacitor Tantalum Capacitors - TMCUA1D105KTRF Surface Mount Tantalum Capacitor, Tmcu Series, 1 F, 10%, 20 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Packing Method Reel Tape Reel; Cut Tape Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100152FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers