Vishay Precision Group SMD 4.7uF 16V 4 Ohm Capacitor TMCUA1C475KTRF

Description
Cap Tant Solid 4.7uF 16V UA CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 4 Ohm 125°C T/R Product overview: TMCUA1C475KTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1C475KTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 4.7uF 16V UA CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 4 Ohm 125°C T/R Product overview: TMCUA1C475KTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1C475KTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 4.7uF 16V 4 Ohm Capacitor
59-TMCUA1C475KTRF
SMD 4.7uF 16V 4 Ohm Capacitor 59-TMCUA1C475KTRF
Cap Tant Solid 4.7uF 16V UA CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 4 Ohm 125°C T/R Product overview: TMCUA1C475KTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1C475KTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 16V UA CASE 10% (3.2 X 1.6 X 1.2mm) Inward L SMD 3216-12 4 Ohm 125°C T/R Product overview: TMCUA1C475KTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 16V, 4 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 16V, 4 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCUA1C475KTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 1882432P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882432P
Tantalum Capacitors 1882432P
Tantalum Molded 16V SMD Low Profile

Tantalum Molded 16V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882042 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882042
Tantalum Capacitors 1882042
Tantalum Molded 16V SMD Low Profile

Tantalum Molded 16V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882432 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882432
Tantalum Capacitors 1882432
Tantalum Molded 16V SMD Low Profile

Tantalum Molded 16V SMD Low Profile

Supplier's Site
Tantalum Capacitors - TMCUA1C475KTRF - 1143126-TMCUA1C475KTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCUA1C475KTRF
1143126-TMCUA1C475KTRF
Tantalum Capacitors - TMCUA1C475KTRF 1143126-TMCUA1C475KTRF
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1143126-TMCUA1C475KT RF Packaging: Cut Tape Voltage Rating: 16 V Capacitance: 4.7 µF Tolerance: 10 % ESR (Equivalent Series Resistance): 4 Ω Categories: Tantalum Capacitors Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Schedule B: 8532210050, 8532210050 Case Code (Imperial): 1206 Voltage Rating (DC): 16 V REACH SVHC: Unknown Max Operating Temperature: 125 °C Case Code (Metric): 3216

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1143126-TMCUA1C475KTRF
Packaging: Cut Tape
Voltage Rating: 16 V
Capacitance: 4.7 µF
Tolerance: 10 %
ESR (Equivalent Series Resistance): 4 Ω
Categories: Tantalum Capacitors
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Schedule B: 8532210050, 8532210050
Case Code (Imperial): 1206
Voltage Rating (DC): 16 V
REACH SVHC: Unknown
Max Operating Temperature: 125 °C
Case Code (Metric): 3216

Buy Now
Tantalum Capacitors - 718-TMCUA1C475KTRFTR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TMCUA1C475KTRFTR-ND
Tantalum Capacitors 718-TMCUA1C475KTRFTR-ND
TMCUA1C475KTRF

TMCUA1C475KTRF

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCUA1C475KTRF - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TMCUA1C475KTRF
Capacitors - Tantalum Capacitors TMCUA1C475KTRF
TMCUA1C475KTRF

TMCUA1C475KTRF

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay - 56Y0140 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
56Y0140
Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay 56Y0140
Surface Mount Tantalum Capacitor, TMCU Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCUA1C475KTRF 1882432P 1882042 1143126-TMCUA1C475KTRF 718-TMCUA1C475KTRFTR-ND TMCUA1C475KTRF 56Y0140
Product Name SMD 4.7uF 16V 4 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TMCUA1C475KTRF Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcu Series, 4.7 F, 10%, 16 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E6 microF 4.7 microF 4.7 microF 4.7 microF
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Tantalum Capacitors - 6933858 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitor - 101C113T250DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
4 suppliers