Vishay Precision Group Tantalum Capacitors TMCUA1A156KTRF

Description
Tantalum Molded 10V SMD Low Profile
Request a Quote Datasheet
Description
Tantalum Molded 10V SMD Low Profile
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 1882321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882321
Tantalum Capacitors 1882321
Tantalum Molded 10V SMD Low Profile

Tantalum Molded 10V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882037
Tantalum Capacitors 1882037
Tantalum Molded 10V SMD Low Profile

Tantalum Molded 10V SMD Low Profile

Supplier's Site
Tantalum Capacitors - 1882321P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1882321P
Tantalum Capacitors 1882321P
Tantalum Molded 10V SMD Low Profile

Tantalum Molded 10V SMD Low Profile

Supplier's Site
Surface Mount Tantalum Capacitor, Tmcu Series, 15 F, 10%, 10 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay - 56Y0138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tmcu Series, 15 F, 10%, 10 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
56Y0138
Surface Mount Tantalum Capacitor, Tmcu Series, 15 F, 10%, 10 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay 56Y0138
Surface Mount Tantalum Capacitor, TMCU Series, 15 F, 10%, 10 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TMCU Series, 15 F, 10%, 10 V, 1206 [3216 Metric], UA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1882321 1882321P 56Y0138
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tmcu Series, 15 F, 10%, 10 V, 1206 [3216 Metric], Ua Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details