Vishay Intertechnology, Inc. Tantalum Capacitors TMCSC0J226MTRF

Description
22µF Molded Tantalum Capacitors 7V Nonstandard 1.1Ohm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 7V Nonstandard 1.1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2532-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2532-2-ND
Tantalum Capacitors 718-2532-2-ND
22µF Molded Tantalum Capacitors 7V Nonstandard 1.1Ohm @ 100kHz

22µF Molded Tantalum Capacitors 7V Nonstandard 1.1Ohm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCSC0J226MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCSC0J226MTRF
Capacitors - Tantalum Capacitors TMCSC0J226MTRF
CAP TANT 22UF 20% 7V SMD

CAP TANT 22UF 20% 7V SMD

Supplier's Site
Tantalum Capacitors - TMCSC0J226MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCSC0J226MTRF
Tantalum Capacitors TMCSC0J226MTRF
CAP TANT 22UF 20% 7V SMD

CAP TANT 22UF 20% 7V SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2532-2-ND TMCSC0J226MTRF TMCSC0J226MTRF
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C253T040CC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525001P50BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details