Vishay Intertechnology, Inc. Tantalum Capacitors TMCSB1D225MTRF

Description
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.9Ohm @ 100kHz
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.9Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2526-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2526-6-ND
Tantalum Capacitors 718-2526-6-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.9Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2526-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2526-2-ND
Tantalum Capacitors 718-2526-2-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.9Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2526-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2526-1-ND
Tantalum Capacitors 718-2526-1-ND
2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.9Ohm @ 100kHz

2.2µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 3.9Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCSB1D225MTRF - 900362-TMCSB1D225MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCSB1D225MTRF
900362-TMCSB1D225MTRF
Tantalum Capacitors - TMCSB1D225MTRF 900362-TMCSB1D225MTRF
Manufacturer: Vishay Win Source Part Number: 900362-TMCSB1D225MTR F Series: TMCS Operating Temperature Range: -55°C ~ 125°C Features: 2.2 µF Molded Tantalum Capacitors 20 V 1411 (3528 Metric) 3.9Ohm @ 100kHz Package: 1411 (3528 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2526-6, 718-2526-2, 718-2526-1

Manufacturer: Vishay
Win Source Part Number: 900362-TMCSB1D225MTRF
Series: TMCS
Operating Temperature Range: -55°C ~ 125°C
Features: 2.2 µF Molded Tantalum Capacitors 20 V 1411 (3528 Metric) 3.9Ohm @ 100kHz
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2526-6, 718-2526-2, 718-2526-1

Buy Now Datasheet
Singapore, Singapore
SMD Capacitor
59-TMCSB1D225MTRF
SMD Capacitor 59-TMCSB1D225MTRF
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCSB1D225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSB1D225MTRF can be used for catalog matching and distributor lookup.

Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCSB1D225MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSB1D225MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCSB1D225MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCSB1D225MTRF
Capacitors - Tantalum Capacitors TMCSB1D225MTRF
CAP TANT 2.2UF 20% 20V 1411

CAP TANT 2.2UF 20% 20V 1411

Supplier's Site
Tantalum Capacitors - TMCSB1D225MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCSB1D225MTRF
Tantalum Capacitors TMCSB1D225MTRF
CAP TANT 2.2UF 20% 20V 1411

CAP TANT 2.2UF 20% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2526-6-ND 718-2526-2-ND 900362-TMCSB1D225MTRF 59-TMCSB1D225MTRF TMCSB1D225MTRF TMCSB1D225MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TMCSB1D225MTRF SMD Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.20E6 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details