Manufacturer: Vishay
Win Source Part Number: 900361-TMCSB1C335MTR
Series: TMCS
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µF Molded Tantalum Capacitors 16 V 1411 (3528 Metric) 3.9Ohm @ 100kHz
Package: 1411 (3528 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2525-6, 718-2525-2, 718-2525-1
Solid Tantalum Surface Mount Chip Capacitors Product overview: TMCSB1C335MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSB1C335MTRF can be used for catalog matching and distributor lookup.
3.3µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 3.9Ohm @ 100kHz
CAP TANT 3.3UF 20% 16V 1411
CAP TANT 3.3UF 20% 16V 1411
Solid Tantalum Surface Mount Chip Capacitors, Molded Case, Standard Industrial Grade
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 900361-TMCSB1C335MTRF | 59-TMCSB1C335MTRF | 718-2525-2-ND | TMCSB1C335MTRF | TMCSB1C335MTRF | 874-TMCSB1C335MTRF |
| Product Name | Tantalum Capacitors - TMCSB1C335MTRF | SMD Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Solid Tantalum Surface Mount Chip Capacitors, Molded Case, Standard Industrial Grade |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | ||
| Mounting Style | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; 1411 (3528 Metric) | Surface Mount Technology; Surface Mount | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes |