Vishay Intertechnology, Inc. SMD 0.1uF 35V 38.5 Ohm Capacitor TMCSA1V104MTRF

Description
Cap Tant Solid 0.1uF 35V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 38.5 Ohm 125°C T/R Product overview: TMCSA1V104MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 35V, 38.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 35V, 38.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSA1V104MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 0.1uF 35V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 38.5 Ohm 125°C T/R Product overview: TMCSA1V104MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 35V, 38.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 35V, 38.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSA1V104MTRF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 0.1uF 35V 38.5 Ohm Capacitor
59-TMCSA1V104MTRF
SMD 0.1uF 35V 38.5 Ohm Capacitor 59-TMCSA1V104MTRF
Cap Tant Solid 0.1uF 35V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 38.5 Ohm 125°C T/R Product overview: TMCSA1V104MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 35V, 38.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 35V, 38.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSA1V104MTRF can be used for catalog matching and distributor lookup.

Cap Tant Solid 0.1uF 35V A CASE 20%( 3.2 X 1.6 X 1.6mm) Inward L SMD 3216-18 38.5 Ohm 125°C T/R Product overview: TMCSA1V104MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1uF, 35V, 38.5 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 0.1uF, 35V, 38.5 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSA1V104MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-2520-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2520-6-ND
Tantalum Capacitors 718-2520-6-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 38.5Ohm @ 100kHz

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 38.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2520-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2520-2-ND
Tantalum Capacitors 718-2520-2-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 38.5Ohm @ 100kHz

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 38.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2520-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2520-1-ND
Tantalum Capacitors 718-2520-1-ND
0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 38.5Ohm @ 100kHz

0.1µF Molded Tantalum Capacitors 35V 1206 (3216 Metric) 38.5Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TMCSA1V104MTRF - 937028-TMCSA1V104MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCSA1V104MTRF
937028-TMCSA1V104MTRF
Tantalum Capacitors - TMCSA1V104MTRF 937028-TMCSA1V104MTRF
Manufacturer: Vishay Win Source Part Number: 937028-TMCSA1V104MTR F Series: TMCS Operating Temperature Range: -55°C ~ 125°C Features: Molded Tantalum Capacitors 1206 (3216 Metric) 38.5Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2520-6, 718-2520-2, 718-2520-1

Manufacturer: Vishay
Win Source Part Number: 937028-TMCSA1V104MTRF
Series: TMCS
Operating Temperature Range: -55°C ~ 125°C
Features: Molded Tantalum Capacitors 1206 (3216 Metric) 38.5Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2520-6, 718-2520-2, 718-2520-1

Buy Now Datasheet
Tantalum Capacitors - TMCSA1V104MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCSA1V104MTRF
Tantalum Capacitors TMCSA1V104MTRF
CAP TANT 100NF 20% 35V 1206

CAP TANT 100NF 20% 35V 1206

Supplier's Site Datasheet
Cap, 0.1Uf, 35V, Tant, Case A; Capacitance Vishay - 81AH8622 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 35V, Tant, Case A; Capacitance Vishay
81AH8622
Cap, 0.1Uf, 35V, Tant, Case A; Capacitance Vishay 81AH8622
CAP, 0.1UF, 35V, TANT, CASE A; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:38.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:45mA; Qualification:- RoHS Compliant: Yes

CAP, 0.1UF, 35V, TANT, CASE A; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:38.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:45mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Uf, 35V, Tant, Case A; Capacitance Vishay - 81AH8623 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 35V, Tant, Case A; Capacitance Vishay
81AH8623
Cap, 0.1Uf, 35V, Tant, Case A; Capacitance Vishay 81AH8623
CAP, 0.1UF, 35V, TANT, CASE A; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:38.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:45mA; Qualification:- RoHS Compliant: Yes

CAP, 0.1UF, 35V, TANT, CASE A; Capacitance:0.1µF; Voltage(DC):35V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:38.5ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:45mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCSA1V104MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCSA1V104MTRF
Capacitors - Tantalum Capacitors TMCSA1V104MTRF
CAP TANT 100NF 20% 35V 1206

CAP TANT 100NF 20% 35V 1206

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TMCSA1V104MTRF 718-2520-6-ND 718-2520-2-ND 937028-TMCSA1V104MTRF TMCSA1V104MTRF 81AH8622 TMCSA1V104MTRF
Product Name SMD 0.1uF 35V 38.5 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TMCSA1V104MTRF Tantalum Capacitors Cap, 0.1Uf, 35V, Tant, Case A; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details