Vishay Intertechnology, Inc. Tantalum Capacitors TMCSA1C105MTRF

Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2517-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2517-1-ND
Tantalum Capacitors 718-2517-1-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2517-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2517-6-ND
Tantalum Capacitors 718-2517-6-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2517-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2517-2-ND
Tantalum Capacitors 718-2517-2-ND
1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

1µF Molded Tantalum Capacitors 16V 1206 (3216 Metric) 6.6Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitor, Tantalum (dry/solid), Product overview: TMCSA1C105MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSA1C105MTRF can be used for catalog matching and distributor lookup.

Tantalum Capacitor, Tantalum (dry/solid), Product overview: TMCSA1C105MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSA1C105MTRF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TMCSA1C105MTRF - 937026-TMCSA1C105MTRF - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TMCSA1C105MTRF
937026-TMCSA1C105MTRF
Tantalum Capacitors - TMCSA1C105MTRF 937026-TMCSA1C105MTRF
Manufacturer: Vishay Win Source Part Number: 937026-TMCSA1C105MTR F Series: TMCS Operating Temperature Range: -55°C ~ 125°C Features: 1 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 6.6Ohm @ 100kHz Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: 718-2517-2, 718-2517-1, 718-2517-6

Manufacturer: Vishay
Win Source Part Number: 937026-TMCSA1C105MTRF
Series: TMCS
Operating Temperature Range: -55°C ~ 125°C
Features: 1 µF Molded Tantalum Capacitors 16 V 1206 (3216 Metric) 6.6Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2517-2, 718-2517-1, 718-2517-6

Buy Now Datasheet
Tantalum Capacitors - TMCSA1C105MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCSA1C105MTRF
Tantalum Capacitors TMCSA1C105MTRF
CAP TANT 1UF 20% 16V 1206

CAP TANT 1UF 20% 16V 1206

Supplier's Site Datasheet
Cap, 1Uf, 16V, Tant, Case A; Capacitance Vishay - 81AH8621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Tant, Case A; Capacitance Vishay
81AH8621
Cap, 1Uf, 16V, Tant, Case A; Capacitance Vishay 81AH8621
CAP, 1UF, 16V, TANT, CASE A; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:109mA; Product Length:3.2mmRoHS Compliant: Yes

CAP, 1UF, 16V, TANT, CASE A; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:109mA; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 16V, Tant, Case A; Capacitance Vishay - 81AH8620 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 16V, Tant, Case A; Capacitance Vishay
81AH8620
Cap, 1Uf, 16V, Tant, Case A; Capacitance Vishay 81AH8620
CAP, 1UF, 16V, TANT, CASE A; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:109mA; Product Length:3.2mmRoHS Compliant: Yes

CAP, 1UF, 16V, TANT, CASE A; Capacitance:1µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; ESR:6.6ohm; Manufacturer Size Code:A; Failure Rate:-; Ripple Current:109mA; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2517-1-ND 718-2517-6-ND 59-TMCSA1C105MTRF 937026-TMCSA1C105MTRF TMCSA1C105MTRF 81AH8621
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tantalum Capacitors - TMCSA1C105MTRF Tantalum Capacitors Cap, 1Uf, 16V, Tant, Case A; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1.00E6 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 1761-0603B221K201YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details