3.3µF Molded Tantalum Capacitors 4V 1206 (3216 Metric) 4Ohm @ 100kHz
Tantalum Capacitor, Tantalum (dry/solid), Product overview: TMCSA0G335MTRF from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TMCSA0G335MTRF can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 900357-TMCSA0G335MTR
Series: TMCS
Operating Temperature Range: -55°C ~ 125°C
Features: 3.3 µF Molded Tantalum Capacitors 4 V 1206 (3216 Metric) 4Ohm @ 100kHz
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: 718-2514-6, 718-2514-2, 718-2514-1
CAP TANT 3.3UF 20% 4V 1206
CAP TANT 3.3UF 20% 4V 1206
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-2514-2-ND | 59-TMCSA0G335MTRF | 900357-TMCSA0G335MTRF | TMCSA0G335MTRF | TMCSA0G335MTRF |
| Product Name | Tantalum Capacitors | Capacitor | Tantalum Capacitors - TMCSA0G335MTRF | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 3.3 microF | 3.30E6 microF | 3.3 microF | 3.3 microF |