Vishay Intertechnology, Inc. Tantalum Capacitors TMCRE1C336MTRF

Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2512-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2512-2-ND
Tantalum Capacitors 718-2512-2-ND
33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 250mOhm @ 100kHz

33µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TMCRE1C336MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCRE1C336MTRF
Capacitors - Tantalum Capacitors TMCRE1C336MTRF
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site
Tantalum Capacitors - TMCRE1C336MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCRE1C336MTRF
Tantalum Capacitors TMCRE1C336MTRF
CAP TANT 33UF 20% 16V 2917

CAP TANT 33UF 20% 16V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 718-2512-2-ND TMCRE1C336MTRF TMCRE1C336MTRF
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Tantalum Capacitors - 1814661 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101292U075AC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers