Vishay Intertechnology, Inc. Tantalum Capacitors TMCP1E105MTRF

Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-2506-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2506-6-ND
Tantalum Capacitors 718-2506-6-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm @ 100kHz

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2506-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2506-2-ND
Tantalum Capacitors 718-2506-2-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm @ 100kHz

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-2506-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-2506-1-ND
Tantalum Capacitors 718-2506-1-ND
1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm @ 100kHz

1µF Molded Tantalum Capacitors 25V 0805 (2012 Metric) 11Ohm @ 100kHz

Buy Now Datasheet
Cap, 1Uf, 25V, Tant, Case P; Capacitance Vishay - 81AH8619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Tant, Case P; Capacitance Vishay
81AH8619
Cap, 1Uf, 25V, Tant, Case P; Capacitance Vishay 81AH8619
CAP, 1UF, 25V, TANT, CASE P; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:11ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:76mA; Product Length:2mm RoHS Compliant: Yes

CAP, 1UF, 25V, TANT, CASE P; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:11ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:76mA; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1Uf, 25V, Tant, Case P; Capacitance Vishay - 81AH8618 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 25V, Tant, Case P; Capacitance Vishay
81AH8618
Cap, 1Uf, 25V, Tant, Case P; Capacitance Vishay 81AH8618
CAP, 1UF, 25V, TANT, CASE P; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:11ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:76mA; Product Length:2mm RoHS Compliant: Yes

CAP, 1UF, 25V, TANT, CASE P; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:11ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:76mA; Product Length:2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TMCP1E105MTRF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TMCP1E105MTRF
Capacitors - Tantalum Capacitors TMCP1E105MTRF
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site
Tantalum Capacitors - TMCP1E105MTRF - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TMCP1E105MTRF
Tantalum Capacitors TMCP1E105MTRF
CAP TANT 1UF 20% 25V 0805

CAP TANT 1UF 20% 25V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-2506-6-ND 718-2506-2-ND 81AH8619 TMCP1E105MTRF TMCP1E105MTRF
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 1Uf, 25V, Tant, Case P; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701278 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details